Bourns, Inc. Rotary Potentiometers, Rheostats - 3310C-101-204L 3310C-101-204L

Description
Manufacturer: Bourns Inc. Win Source Part Number: 906582-3310C-101-204 L Series: Pro Audio 3310 Features: 200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins Package: Bulk Mounting: Panel Mount Family Name: 3310C Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 906582-3310C-101-204 L Series: Pro Audio 3310 Features: 200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins Package: Bulk Mounting: Panel Mount Family Name: 3310C Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3310C-101-204L
906582-3310C-101-204L
Rotary Potentiometers, Rheostats - 3310C-101-204L 906582-3310C-101-204L
Manufacturer: Bourns Inc. Win Source Part Number: 906582-3310C-101-204 L Series: Pro Audio 3310 Features: 200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins Package: Bulk Mounting: Panel Mount Family Name: 3310C Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 906582-3310C-101-204L
Series: Pro Audio 3310
Features: 200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Package: Bulk
Mounting: Panel Mount
Family Name: 3310C
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3310C-101-204L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3310C-101-204L-ND
Rotary Potentiometers, Rheostats 3310C-101-204L-ND
200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

200k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
4W Rheostat - 84-3310C-101-204L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 200K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-101-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-101-204L can be used for catalog matching and distributor lookup.

POT 200K OHM 1/4W PLASTIC LINEAR Product overview: 3310C-101-204L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3310C-101-204L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 200K OHM 1/4W PLASTIC LINEAR - 103-3310C-101-204L - Utmel Electronic Limited
Hong Kong, China
POT 200K OHM 1/4W PLASTIC LINEAR
103-3310C-101-204L
POT 200K OHM 1/4W PLASTIC LINEAR 103-3310C-101-204L
POT 200K OHM 1/4W PLASTIC LINEAR

POT 200K OHM 1/4W PLASTIC LINEAR

Supplier's Site
Rotary Potentiometer, 200Kohm, 20%, 250Mw; Track Resistance Bourns - 17M3565 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 200Kohm, 20%, 250Mw; Track Resistance Bourns
17M3565
Rotary Potentiometer, 200Kohm, 20%, 250Mw; Track Resistance Bourns 17M3565
ROTARY POTENTIOMETER, 200KOHM, 20%, 250mW; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 200KOHM, 20%, 250mW; Track Resistance:200kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:3310C Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3310C-101-204L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3310C-101-204L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3310C-101-204L
POT 200K OHM 1/4W PLASTIC LINEAR

POT 200K OHM 1/4W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 906582-3310C-101-204L 3310C-101-204L-ND 84-3310C-101-204L 103-3310C-101-204L 17M3565 3310C-101-204L
Product Name Rotary Potentiometers, Rheostats - 3310C-101-204L Rotary Potentiometers, Rheostats 4W Rheostat POT 200K OHM 1/4W PLASTIC LINEAR Rotary Potentiometer, 200Kohm, 20%, 250Mw; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer
Technology / Construction Conductive Plastic Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) ThroughHole; Panel, Through Hole Panel Mount (Bushing)
Configuration Single Turn Single Resistor Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data