Bourns, Inc. Trimmer Potentiometers 3361P-1-503GLF

Description
Potentiometer Trimmer SMD 1/4 square 50K
Request a Quote Datasheet
Description
Potentiometer Trimmer SMD 1/4 square 50K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1814483P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1814483P
Trimmer Potentiometers 1814483P
Potentiometer Trimmer SMD 1/4 square 50K

Potentiometer Trimmer SMD 1/4 square 50K

Supplier's Site
Trimmer Potentiometers - 1814483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1814483
Trimmer Potentiometers 1814483
Potentiometer Trimmer SMD 1/4 square 50K

Potentiometer Trimmer SMD 1/4 square 50K

Supplier's Site
Trimmer Potentiometers - 1814418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1814418
Trimmer Potentiometers 1814418
Potentiometer Trimmer SMD 1/4 square 50K

Potentiometer Trimmer SMD 1/4 square 50K

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3361P-1-503GLF
1128223-3361P-1-503GLF
Trimmer Potentiometers - 3361P-1-503GLF 1128223-3361P-1-503GLF
Manufacturer: Bourns Inc. Win Source Part Number: 1128223-3361P-1-503G LF Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: 3361P Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Power (W): 0.5W, 1/2W Parts Dimension: Square - 0.277" x 0.264" Face x 0.205" H (7.04mm x 6.71mm x 5.21mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 1128223-3361P-1-503GLF
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: 3361P
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Power (W): 0.5W, 1/2W
Parts Dimension: Square - 0.277" x 0.264" Face x 0.205" H (7.04mm x 6.71mm x 5.21mm)

Buy Now
0.5W Trimmer Potentiometer - 80-3361P-1-503GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3361P-1-503GLF
0.5W Trimmer Potentiometer 80-3361P-1-503GLF
TRIMMER 50K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-503GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-503GLF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.5W GW TOP ADJ Product overview: 3361P-1-503GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3361P-1-503GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3361P-503GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-503GLFTR-ND
Trimmer Potentiometers 3361P-503GLFTR-ND
50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-503GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-503GLFDKR-ND
Trimmer Potentiometers 3361P-503GLFDKR-ND
50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3361P-503GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3361P-503GLFCT-ND
Trimmer Potentiometers 3361P-503GLFCT-ND
50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.5W, 1/2W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 50 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W - 70153637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W
70153637
Trimmer;Cermet;Rest 50 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W 70153637
Adjustability of ±0.05% voltage ratio and ±0.15% resistance ratio. Stable cermet element offers infinite resolution. Specifications Resistance Tolerance: ±10% Power Rating: 0.50 Watt @ 70°C Temperature Range: –55°C to +125°C Low Temperature Coefficient: ±100 PPM/°C Load Life: 1000 Hrs. Termination Finishes: 100% Tin Features Single-Turn/Cermet/I ndustrial Sealed Miniature Package Rotor Designed for Automatic Machine Adjust Interface Withstands Harsh Environments and Immersion Cleaning Processes Compatible with Surface Mount Manufacturing Processes

Adjustability of ±0.05% voltage ratio and ±0.15% resistance ratio. Stable cermet element offers infinite resolution.
Specifications

  • Resistance Tolerance: ±10%
  • Power Rating: 0.50 Watt @ 70°C
  • Temperature Range: –55°C to +125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Load Life: 1000 Hrs.
  • Termination Finishes: 100% Tin
    Features
  • Single-Turn/Cermet/Industrial Sealed
  • Miniature Package
  • Rotor Designed for Automatic Machine Adjust Interface
  • Withstands Harsh Environments and Immersion Cleaning Processes
  • Compatible with Surface Mount Manufacturing Processes
Supplier's Site
Trimmer Potentiometers - 3361P-1-503GLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3361P-1-503GLF
Trimmer Potentiometers 3361P-1-503GLF
TRIMMER 50K OHM 0.5W GW TOP ADJ

TRIMMER 50K OHM 0.5W GW TOP ADJ

Supplier's Site Datasheet
Trimmer, Potentiometer 50K Ohm 1 Turn; Track Resistance Bourns - 78M8861 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 50K Ohm 1 Turn; Track Resistance Bourns
78M8861
Trimmer, Potentiometer 50K Ohm 1 Turn; Track Resistance Bourns 78M8861
TRIMMER, POTENTIOMETER 50K OHM 1 TURN; TRACK RESISTANCE:50KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3361 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; MSL:- ROHS COMPLIANT: YES

TRIMMER, POTENTIOMETER 50K OHM 1 TURN; TRACK RESISTANCE:50KOHM; POWER RATING:500MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3361 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; MSL:- ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns - 71P4718 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns
71P4718
Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns 71P4718
TRIMMER, POT, 50K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 50K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 50K, 1Turns, Smd; Trimpot Type Bourns - 32K8259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 50K, 1Turns, Smd; Trimpot Type Bourns
32K8259
Res, Trimmer, Top Adj, 50K, 1Turns, Smd; Trimpot Type Bourns 32K8259
RES, TRIMMER, TOP ADJ, 50K, 1TURNS, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 50K, 1TURNS, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3361 Series RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3361P-1-503GLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3361P-1-503GLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3361P-1-503GLF
TRIMMER 50K OHM 0.5W GW TOP ADJ

TRIMMER 50K OHM 0.5W GW TOP ADJ

Supplier's Site
BOURNS 3361P-1-503GLF TRIMMER, SMD, 50K - 103-3361P-1-503GLF - Utmel Electronic Limited
Hong Kong, China
BOURNS 3361P-1-503GLF TRIMMER, SMD, 50K
103-3361P-1-503GLF
BOURNS 3361P-1-503GLF TRIMMER, SMD, 50K 103-3361P-1-503GLF
BOURNS 3361P-1-503GLF TRIMMER, SMD, 50K

BOURNS 3361P-1-503GLF TRIMMER, SMD, 50K

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 1814483P 1814483 1128223-3361P-1-503GLF 80-3361P-1-503GLF 3361P-503GLFTR-ND 70153637 3361P-1-503GLF 78M8861 71P4718 3361P-1-503GLF 103-3361P-1-503GLF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3361P-1-503GLF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 50 Kilohms;SMD;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometers Trimmer, Potentiometer 50K Ohm 1 Turn; Track Resistance Bourns Trimmer, Pot, 50K, 1Turn, Smd; Trimpot Type Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers BOURNS 3361P-1-503GLF TRIMMER, SMD, 50K
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Pc pin Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details