Bourns, Inc. Trimmer Potentiometers 3224W-1-102E

Description
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224W-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-102ETR-ND
Trimmer Potentiometers 3224W-1-102ETR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-102EDKR-ND
Trimmer Potentiometers 3224W-1-102EDKR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-102ECT-ND
Trimmer Potentiometers 3224W-1-102ECT-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224W-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-1-102E
0.25W Trimmer Potentiometer 80-3224W-1-102E
TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 3224W-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 3224W-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 177453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177453
Trimmer Potentiometers 177453
3224W SMT top adj cermet trimmer,1K 4mm

3224W SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Trimmer Potentiometers - 177453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177453P
Trimmer Potentiometers 177453P
3224W SMT top adj cermet trimmer,1K 4mm

3224W SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Trimmer Potentiometers - 1673528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673528
Trimmer Potentiometers 1673528
3224W SMT top adj cermet trimmer,1K 4mm

3224W SMT top adj cermet trimmer,1K 4mm

Supplier's Site
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns - 04F8029 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns
04F8029
Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns 04F8029
TRIMMER POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 02J4358 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
02J4358
Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 02J4358
TRIMMER POTENTIOMETER 1KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 1K, 11 Turn, Smd; Track Resistance Bourns - 09WX8588 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 1K, 11 Turn, Smd; Track Resistance Bourns
09WX8588
Pot, Trimmer, 1K, 11 Turn, Smd; Track Resistance Bourns 09WX8588
POT, TRIMMER, 1K, 11 TURN, SMD; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

POT, TRIMMER, 1K, 11 TURN, SMD; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224W-1-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-102E
Trimmer Potentiometers 3224W-1-102E
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224W-1-102E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224W-1-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-1-102E
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153445 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153445
Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153445
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3224W-1-102E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-102E
Resistors >> Variable Resistors/Potentiometers 3224W-1-102E
±10% ±100ppm/°C 250mW 1kΩ SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 1kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
TRIMMER, SMD, 11 TURN 1K - 103-3224W-1-102E - Utmel Electronic Limited
Hong Kong, China
TRIMMER, SMD, 11 TURN 1K
103-3224W-1-102E
TRIMMER, SMD, 11 TURN 1K 103-3224W-1-102E
TRIMMER, SMD, 11 TURN 1K

TRIMMER, SMD, 11 TURN 1K

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3224W-1-102ETR-ND 80-3224W-1-102E 177453 177453P 04F8029 02J4358 09WX8588 3224W-1-102E 3224W-1-102E 70153445 3224W-1-102E 103-3224W-1-102E
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 1Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 1Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Pot, Trimmer, 1K, 11 Turn, Smd; Track Resistance Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 1 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W Resistors >> Variable Resistors/Potentiometers TRIMMER, SMD, 11 TURN 1K
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details