Vishay Precision Group Potentiometers, Variable Resistors - Trimmer Potentiometers T93YB204KT20

Description
Win Source Part Number: 1025370-T93YB204KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: T93 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) Alternative Parts (Cross-Reference): T93YA204KT20; M64W204KB40; 67WR200KLF; 68WR200KLF; 3296W-1-204LF; 3296Y-1-204LF; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: T93YB-200K
Request a Quote Datasheet
Description
Win Source Part Number: 1025370-T93YB204KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: T93 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) Alternative Parts (Cross-Reference): T93YA204KT20; M64W204KB40; 67WR200KLF; 68WR200KLF; 3296W-1-204LF; 3296Y-1-204LF; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: T93YB-200K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1025370-T93YB204KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1025370-T93YB204KT20
Win Source Part Number: 1025370-T93YB204KT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: T93 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 21 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm) Alternative Parts (Cross-Reference): T93YA204KT20; M64W204KB40; 67WR200KLF; 68WR200KLF; 3296W-1-204LF; 3296Y-1-204LF; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: T93YB-200K

Win Source Part Number: 1025370-T93YB204KT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: T93
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.382" x 0.197" Face (9.70mm x 5.00mm)
Alternative Parts (Cross-Reference): T93YA204KT20; M64W204KB40; 67WR200KLF; 68WR200KLF; 3296W-1-204LF; 3296Y-1-204LF;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: T93YB-200K

Buy Now Datasheet
Trimmer Potentiometers - 716-T93YB204KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T93YB204KT20-ND
Trimmer Potentiometers 716-T93YB204KT20-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21 Turn Top Adjustment

Buy Now Datasheet
2W Resistor - 80-T93YB204KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
80-T93YB204KT20
2W Resistor 80-T93YB204KT20
Cermet Trimmer Resistor 200kΩ 10% 1/2W Thru-Hole Product overview: T93YB204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB204KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor 200kΩ 10% 1/2W Thru-Hole Product overview: T93YB204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T93YB204KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay - 26M4643 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay
26M4643
Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay 26M4643
TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 200K, 23TURN, THD; Track Resistance:200kohm; No. of Turns:23Turns; Potentiometer Mounting:Through Hole; Product Range:T93YB Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
TRIMMER 200K OHM 0.5W PC PIN TOP - 875-T93YB204KT20 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 200K OHM 0.5W PC PIN TOP
875-T93YB204KT20
TRIMMER 200K OHM 0.5W PC PIN TOP 875-T93YB204KT20
TRIMMER 200K OHM 0.5W PC PIN TOP

TRIMMER 200K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1025370-T93YB204KT20 716-T93YB204KT20-ND 80-T93YB204KT20 26M4643 875-T93YB204KT20
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 2W Resistor Trimmer, Pot, 200K, 23Turn, Thd; Track Resistance Vishay TRIMMER 200K OHM 0.5W PC PIN TOP
Technology / Construction Cermet Cermet CERMET
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole; PCB, Through Hole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers