Bourns, Inc. 100 OHM 0.25W Trimmer Potentiometer 3224X-1-101E

Description
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-101E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-101E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.25W Trimmer Potentiometer - 80-3224X-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-3224X-1-101E
100 OHM 0.25W Trimmer Potentiometer 80-3224X-1-101E
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224X-1-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-101ETR-ND
Trimmer Potentiometers 3224X-1-101ETR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-101ECT-ND
Trimmer Potentiometers 3224X-1-101ECT-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-101EDKR-ND
Trimmer Potentiometers 3224X-1-101EDKR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224X-1-101E
906552-3224X-1-101E
Trimmer Potentiometers - 3224X-1-101E 906552-3224X-1-101E
Manufacturer: Bourns Inc. Win Source Part Number: 906552-3224X-1-101E Series: Trimpot® 3224 - Sealed Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3224X Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3224X-1-101EDKR, 3224X-1-101ECT, 3224X1101E, 3224X-1-101ETR

Manufacturer: Bourns Inc.
Win Source Part Number: 906552-3224X-1-101E
Series: Trimpot® 3224 - Sealed
Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3224X
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3224X-1-101EDKR, 3224X-1-101ECT, 3224X1101E, 3224X-1-101ETR

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-101E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-101E
Trimmer Potentiometers 3224X-1-101E
TRIMMER 100 OHM 0.25W GW TOP ADJ

TRIMMER 100 OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
TRIMMER 100 OHM 0.25W SMD - 103-3224X-1-101E - Utmel Electronic Limited
Hong Kong, China
TRIMMER 100 OHM 0.25W SMD
103-3224X-1-101E
TRIMMER 100 OHM 0.25W SMD 103-3224X-1-101E
TRIMMER 100 OHM 0.25W SMD

TRIMMER 100 OHM 0.25W SMD

Supplier's Site
Trimmer, Pot, 100R, 12Turn, Smd; Trimpot Type Bourns - 06X8875 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 12Turn, Smd; Trimpot Type Bourns
06X8875
Trimmer, Pot, 100R, 12Turn, Smd; Trimpot Type Bourns 06X8875
TRIMMER, POT, 100R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns - 84AC3739 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns
84AC3739
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns 84AC3739
TRIMMER-SMD 4MM SQ MT CERMET ROHS COMPLIANT: YES

TRIMMER-SMD 4MM SQ MT CERMET ROHS COMPLIANT: YES

Supplier's Site
Res, Trimmer, Top Adj, 100R, 12Turns; Trimpot Type Bourns - 04B2493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 100R, 12Turns; Trimpot Type Bourns
04B2493
Res, Trimmer, Top Adj, 100R, 12Turns; Trimpot Type Bourns 04B2493
RES, TRIMMER, TOP ADJ, 100R, 12TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 100R, 12TURNS; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 100R, 12Turn, Smd; Track Resistance Bourns - 98Y9951 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 12Turn, Smd; Track Resistance Bourns
98Y9951
Trimmer, Pot, 100R, 12Turn, Smd; Track Resistance Bourns 98Y9951
TRIMMER, POT, 100R, 12TURN, SMD; TRACK RESISTANCE:100OHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3224 SERIES; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; MSL:- ROHS COMPLIANT: YES

TRIMMER, POT, 100R, 12TURN, SMD; TRACK RESISTANCE:100OHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3224 SERIES; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; MSL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 80-3224X-1-101E 3224X-1-101ETR-ND 906552-3224X-1-101E 3224X-1-101E 103-3224X-1-101E 06X8875 84AC3739 98Y9951
Product Name 100 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3224X-1-101E Trimmer Potentiometers TRIMMER 100 OHM 0.25W SMD Trimmer, Pot, 100R, 12Turn, Smd; Trimpot Type Bourns Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns Trimmer, Pot, 100R, 12Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details