10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 906609-3386F-1-103TL
Series: Trimpot® 3386 - Sealed
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Top Finger Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3386F
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386F1103TLF, 3386F-103TLF
3386F top adj cermet trimmer,10K 10mm
3386F top adj cermet trimmer,10K 10mm
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes
TRIMMER, POT, 10K, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
TRIMMER 10K OHM 0.5W PC PIN TOP
TRIMMER 10K OHM 0.5W PC PIN TOP
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3386F-103TLF-ND | 906609-3386F-1-103TLF | 5222233 | 5222233P | 62J2093 | 39K2200 | 3386F-1-103TLF | 103-3386F-1-103TLF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 3386F-1-103TLF | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns | Trimmer, Pot, 10K, 10%, 1Turn, Th; Track Resistance Bourns | Potentiometers, Variable Resistors - Trimmer Potentiometers | TRIMMER 10K OHM 0.5W PC PIN TOP |
| Technology / Construction | Cermet | Cermet | Cermet | |||||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Pin | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | ||||||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | ||||
| Configuration | Single Turn | Single Turn | Single Resistor | Single Resistor | Single Resistor |