Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POTENTIOMETERS, RHEOSTATS, AND TRIMMERS
NIDEC COPAL (USA) CORPORATION
FT-63ETS502 -- ±10% 5KΩ PLUGIN VARIABLE RESISTORS/POTENTIOMETERS ROHS
Nidec Copal (USA) Corporation
±10% 5kΩ Plugin Variable Resistors/Potentiometers ROHS
FT-63ETS502
Description
±10% 5kΩ Plugin Variable Resistors/Potentiome ters ROHS
Utmel Electronic Limited
Done
Description
±10% 5kΩ Plugin Variable Resistors/Potentiome ters ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
±10% 5kΩ Plugin Variable Resistors/Potentiometers ROHS
10895-FT-63ETS502
±10% 5kΩ Plugin Variable Resistors/Potentiometers ROHS
10895-FT-63ETS502
±10% 5kΩ Plugin Variable Resistors/Potentiome ters ROHS
±10% 5kΩ Plugin Variable Resistors/Potentiome
ters ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Potentiometers, Rheostats, and Trimmers
Product Number
10895-FT-63ETS502
Product Name
±10% 5kΩ Plugin Variable Resistors/Potentiometers ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Roll Cladded Current Sensing Resistor
WAT (2512)
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2.00E-4 to 7.50E-4 ohms
Tolerance
1 to 5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Potentiometer, 10K
K105334A-02
Specs
Potentiometer Type
Digital Potentiometer
View Details
Allen-Bradley / Rockwell Automation
Potentiometer
800H-UR57
View Details
TE Connectivity
Rotary Potentiometers
04-0989-0265
Specs
Operating Temperature
-40 to 90 C (-40 to 194 F)
Standards and Certifications
Not Yet Reviewed for EU ELV
View Details