Bourns, Inc. Trimmer Potentiometers 3296X-1-202LF

Description
3296X side adj cermet trimmer,2K 10mm
Request a Quote Datasheet
Description
3296X side adj cermet trimmer,2K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5219912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219912
Trimmer Potentiometers 5219912
3296X side adj cermet trimmer,2K 10mm

3296X side adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 5219912P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219912P
Trimmer Potentiometers 5219912P
3296X side adj cermet trimmer,2K 10mm

3296X side adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 1673499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673499
Trimmer Potentiometers 1673499
3296X side adj cermet trimmer,2K 10mm

3296X side adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 3296X-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296X-202LF-ND
Trimmer Potentiometers 3296X-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296X-1-202LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296X-1-202LF
0.5W Trimmer Potentiometer 80-3296X-1-202LF
TRIMMER 2K OHM 0.5W PC PIN SIDE Product overview: 3296X-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-202LF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN SIDE Product overview: 3296X-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296X-1-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3296X-1-202LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296X-1-202LF
Trimmer Potentiometers 3296X-1-202LF
TRIMMER 2K OHM 0.5W PC PIN SIDE

TRIMMER 2K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1510 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1510
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1510
TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 25 Turn 2K; Track Resistance Bourns - 39K2072 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 25 Turn 2K; Track Resistance Bourns
39K2072
Trimmer, 25 Turn 2K; Track Resistance Bourns 39K2072
TRIMMER, 25 TURN 2K; Track Resistance:2kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:? 10%; Temperature Coefficient:? 100ppm/?C; RoHS Compliant: Yes

TRIMMER, 25 TURN 2K; Track Resistance:2kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3296 Series; Power Rating:500mW; Resistance Tolerance:? 10%; Temperature Coefficient:? 100ppm/?C; RoHS Compliant: Yes

Supplier's Site Datasheet
BOURNS 3296X-1-202LFTRIMMER, 25 TURN 2K - 103-3296X-1-202LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 3296X-1-202LFTRIMMER, 25 TURN 2K
103-3296X-1-202LF
BOURNS 3296X-1-202LFTRIMMER, 25 TURN 2K 103-3296X-1-202LF
BOURNS 3296X-1-202LFTRIMMER , 25 TURN 2K

BOURNS 3296X-1-202LFTRIMMER, 25 TURN 2K

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296X-1-202LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296X-1-202LF
Resistors >> Variable Resistors/Potentiometers 3296X-1-202LF
±10% ±100ppm/°C 500mW 2kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 2kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153930 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153930
Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153930
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 5219912 5219912P 3296X-202LF-ND 80-3296X-1-202LF 3296X-1-202LF 62J1510 39K2072 103-3296X-1-202LF 3296X-1-202LF 70153930
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, 25 Turn 2K; Track Resistance Bourns BOURNS 3296X-1-202LFTRIMMER, 25 TURN 2K Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 2 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole ThroughHole; PCB, Panel, Through Hole PCB
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Single Resistor Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details