Nidec Copal (USA) Corporation Trimmer Potentiometers CT-94EX101

Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-CT-94EX101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EX101-ND
Trimmer Potentiometers 563-CT-94EX101-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375078-CT-94EX101 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375078-CT-94EX101
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375078-CT-94EX101
Win Source Part Number: 1375078-CT-94EX101 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT94 Package: Bulk Product Status: Active Base Product Number: CT94EX Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 Ohms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375078-CT-94EX101
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CT94
Package: Bulk
Product Status: Active
Base Product Number: CT94EX
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 18
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
±10% 100Ω Plugin Variable Resistors/Potentiometers ROHS - 10895-CT-94EX101 - Utmel Electronic Limited
Hong Kong, China
±10% 100Ω Plugin Variable Resistors/Potentiometers ROHS
10895-CT-94EX101
±10% 100Ω Plugin Variable Resistors/Potentiometers ROHS 10895-CT-94EX101
±10% 100Ω Plugin Variable Resistors/Potentiome ters ROHS

±10% 100Ω Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 563-CT-94EX101-ND 1375078-CT-94EX101 10895-CT-94EX101
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers ±10% 100Ω Plugin Variable Resistors/Potentiometers ROHS
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0667 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries
Specs
Resistance Range 500 ohms
View Details