Vishay Intertechnology, Inc. Trimmer Potentiometers T73XX102KT20

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T73XX-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73XX-1.0K-ND
Trimmer Potentiometers T73XX-1.0K-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
0.5 W 1000 ohm Resistor - 80-T73XX102KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 W 1000 ohm Resistor
80-T73XX102KT20
0.5 W 1000 ohm Resistor 80-T73XX102KT20
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 1000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T73XX102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XX102KT20 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 1000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T73XX102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XX102KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - T73XX102KT20
936048-T73XX102KT20
Trimmer Potentiometers - T73XX102KT20 936048-T73XX102KT20
Manufacturer: Vishay Win Source Part Number: 936048-T73XX102KT20 Series: T73 Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Package: Tube Mounting: Through Hole Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.40.8050

Manufacturer: Vishay
Win Source Part Number: 936048-T73XX102KT20
Series: T73
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Tube
Mounting: Through Hole
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.40.8050

Buy Now Datasheet
POT 1.0K OHM 1/4
Anaheim, CA, United States
POT 1.0K OHM 1/4"""" SQ CERM ST
T73XX102KT20
POT 1.0K OHM 1/4"""" SQ CERM ST T73XX102KT20
POT 1.0Kohm 1/4"""" SQ CERM ST

POT 1.0Kohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay - 70M7186 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay
70M7186
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay 70M7186
TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns RoHS Compliant: Yes

Supplier's Site
TRIMMER 1K OHM 0.5W PC PIN SIDE - 875-T73XX102KT20 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 1K OHM 0.5W PC PIN SIDE
875-T73XX102KT20
TRIMMER 1K OHM 0.5W PC PIN SIDE 875-T73XX102KT20
TRIMMER 1K OHM 0.5W PC PIN SIDE

TRIMMER 1K OHM 0.5W PC PIN SIDE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T73XX-1.0K-ND 80-T73XX102KT20 936048-T73XX102KT20 T73XX102KT20 70M7186 875-T73XX102KT20
Product Name Trimmer Potentiometers 0.5 W 1000 ohm Resistor Trimmer Potentiometers - T73XX102KT20 POT 1.0K OHM 1/4"""" SQ CERM ST Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay TRIMMER 1K OHM 0.5W PC PIN SIDE
Technology / Construction Cermet CERMET Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole; PCB, Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data