2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Trimmer Resistors - SMD 2 KW 2mm SMD sin
Trimmer Resistors - SMD 2 KW 2mm SMD sin
Trimmer Resistors - SMD 2 KW 2mm SMD sin
±20% 2kΩ SMD,2.8x2.4x1.7mm Variable Resistors/Potentiome
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 563-ST-2TA202TR-ND | 2444343 | 10895-ST-2TA202 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | ±20% 2kΩ SMD,2.8x2.4x1.7mm Variable Resistors/Potentiometers ROHS |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | ||
| Potentiometer Type | Standard Potentiometer; Trimmer |