50 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 50 OHM 0.5W PC PIN TOP Product overview: 3362P-1-500LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3362P-1-500LF can be used for catalog matching and distributor lookup.
3362P Top adj cermet trimmer 50R 6mm
3362P Top adj cermet trimmer 50R 6mm
TRIMMER, POT, 50 OHM, 10%, 1TURN, TH; Track Resistance:50ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3362 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
±10% ±100ppm/°C 500mW 50Ω Plugin Variable Resistors/Potentiome
TRIMMER 50 OHM 0.5W PC PIN TOP
TRIMMER 50 OHM 0.5W PC PIN TOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 3362P-1-500LF-ND | 80-3362P-1-500LF | 7870581 | 06X9090 | 3362P-1-500LF | 103-3362P-1-500LF | 3362P-1-500LF |
| Product Name | Trimmer Potentiometers | 50 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer, Pot, 50 Ohm, 10%, 1Turn, Th; Track Resistance Bourns | Resistors >> Variable Resistors/Potentiometers | TRIMMER 50 OHM 0.5W PC PIN TOP | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | ||||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | ThroughHole; Through Hole | ThroughHole; Through Hole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | ||||||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |