Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3364A-1-102E

Description
Win Source Part Number: 1163988-3364A-1-102E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Dimension: Rectangular - 0.165" x 0.150" Face (4.20mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364A-1-102EDKR,3364 A-1-102ECT,3364A-1-1 02ETR,3364A-1-102E-N D,3364A1102E Base Product Number: 3364A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1163988-3364A-1-102E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Dimension: Rectangular - 0.165" x 0.150" Face (4.20mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364A-1-102EDKR,3364 A-1-102ECT,3364A-1-1 02ETR,3364A-1-102E-N D,3364A1102E Base Product Number: 3364A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1163988-3364A-1-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1163988-3364A-1-102E
Win Source Part Number: 1163988-3364A-1-102E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3364 - Open Frame Termination Style: J Lead Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.2W, 1/5W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Dimension: Rectangular - 0.165" x 0.150" Face (4.20mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3364A-1-102EDKR,3364 A-1-102ECT,3364A-1-1 02ETR,3364A-1-102E-N D,3364A1102E Base Product Number: 3364A Product Status: Obsolete

Win Source Part Number: 1163988-3364A-1-102E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3364 - Open Frame
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.2W, 1/5W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
Dimension: Rectangular - 0.165" x 0.150" Face (4.20mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3364A-1-102EDKR,3364A-1-102ECT,3364A-1-102ETR,3364A-1-102E-ND,3364A1102E
Base Product Number: 3364A
Product Status: Obsolete

Buy Now Datasheet
Trimmer Potentiometers - 3364A-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3364A-1-102ETR-ND
Trimmer Potentiometers 3364A-1-102ETR-ND
1 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
TRIMMER 1K OHM 0.2W SMD - 103-3364A-1-102E - Utmel Electronic Limited
Hong Kong, China
TRIMMER 1K OHM 0.2W SMD
103-3364A-1-102E
TRIMMER 1K OHM 0.2W SMD 103-3364A-1-102E
TRIMMER 1K OHM 0.2W SMD

TRIMMER 1K OHM 0.2W SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1163988-3364A-1-102E 3364A-1-102ETR-ND 103-3364A-1-102E
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers TRIMMER 1K OHM 0.2W SMD
Technology / Construction Cermet Cermet Cermet; Cermet, Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); Surface Mount
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 1000 ohms 1000 ohms
Tolerance 25 +/- % 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details