Murata Electronics Trimmer Resistors - SMD 50 Ohm 20% 1/4W PVG3G500C01R00

Description
Trimmer Resistors - SMD 50 Ohm 20% 1/4W
Description
Trimmer Resistors - SMD 50 Ohm 20% 1/4W

Suppliers

Company
Product
Description
Supplier Links
Trimmer Resistors - SMD 50 Ohm 20% 1/4W - 535-PVG3G500C01R00 - Utmel Electronic Limited
Hong Kong, China
Trimmer Resistors - SMD 50 Ohm 20% 1/4W
535-PVG3G500C01R00
Trimmer Resistors - SMD 50 Ohm 20% 1/4W 535-PVG3G500C01R00
Trimmer Resistors - SMD 50 Ohm 20% 1/4W

Trimmer Resistors - SMD 50 Ohm 20% 1/4W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 535-PVG3G500C01R00
Product Name Trimmer Resistors - SMD 50 Ohm 20% 1/4W
Configuration Single Resistor
Technology / Construction Cermet; Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Resistance Range 50 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details