Murata Electronics Trimmer Potentiometers - PVG3G202C01R00 PVG3G202C01R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 748407-PVG3G202C01R0 0 Manufacturer Homepage: www.murata.com Reference case: 3X3 Reference Date Code: 2010 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 748407-PVG3G202C01R0 0 Manufacturer Homepage: www.murata.com Reference case: 3X3 Reference Date Code: 2010 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - PVG3G202C01R00
748407-PVG3G202C01R00
Trimmer Potentiometers - PVG3G202C01R00 748407-PVG3G202C01R00
Manufacturer: Murata Electronics North America Win Source Part Number: 748407-PVG3G202C01R0 0 Manufacturer Homepage: www.murata.com Reference case: 3X3 Reference Date Code: 2010 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 748407-PVG3G202C01R00
Manufacturer Homepage: www.murata.com
Reference case: 3X3
Reference Date Code: 2010
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now
Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R - 535-PVG3G202C01R00 - Utmel Electronic Limited
Hong Kong, China
Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R
535-PVG3G202C01R00
Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R 535-PVG3G202C01R00
Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R

Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 748407-PVG3G202C01R00 535-PVG3G202C01R00
Product Name Trimmer Potentiometers - PVG3G202C01R00 Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R
Potentiometer Type Digital Potentiometer
Configuration Single Resistor
Technology / Construction Cermet; Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details