5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 5K OHM 0.5W PC PIN TOP
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 3362R-502LF-ND | 103-3362R-1-502LF | 97M3553 |
| Product Name | Trimmer Potentiometers | TRIMMER 5K OHM 0.5W PC PIN TOP | Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Configuration | Single Resistor | Single Resistor |