Vishay Precision Group Trimmer Potentiometers TS53YL202MR10

Description
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - TS53YL-2.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-2.0KTR-ND
Trimmer Potentiometers TS53YL-2.0KTR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-2.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-2.0KCT-ND
Trimmer Potentiometers TS53YL-2.0KCT-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YL-2.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YL-2.0KDKR-ND
Trimmer Potentiometers TS53YL-2.0KDKR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 4867504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867504
Trimmer Potentiometers 4867504
YL SMT 1-turn cermet trimmer,2K0 0.2W

YL SMT 1-turn cermet trimmer,2K0 0.2W

Supplier's Site
Trimmer Potentiometers - 4867504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867504P
Trimmer Potentiometers 4867504P
YL SMT 1-turn cermet trimmer,2K0 0.2W

YL SMT 1-turn cermet trimmer,2K0 0.2W

Supplier's Site
Trimmer Potentiometers - 1679434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679434
Trimmer Potentiometers 1679434
YL SMT 1-turn cermet trimmer,2K0 0.2W

YL SMT 1-turn cermet trimmer,2K0 0.2W

Supplier's Site
POT 2.0K OHM 4MM SQ CERM SMT - TS53YL202MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 2.0K OHM 4MM SQ CERM SMT
TS53YL202MR10
POT 2.0K OHM 4MM SQ CERM SMT TS53YL202MR10
POT 2.0Kohm 4MM SQ CERM SMT

POT 2.0Kohm 4MM SQ CERM SMT

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - TS53YL202MR10
901217-TS53YL202MR10
Trimmer Potentiometers - TS53YL202MR10 901217-TS53YL202MR10
Manufacturer: Vishay Win Source Part Number: 901217-TS53YL202MR10 Series: TS53 Features: 2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: TS53YL-2.0KDKR, TS53YL-2.0KCT, TS53YL-2.0KTR

Manufacturer: Vishay
Win Source Part Number: 901217-TS53YL202MR10
Series: TS53
Features: 2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: TS53YL-2.0KDKR, TS53YL-2.0KCT, TS53YL-2.0KTR

Buy Now Datasheet
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Vishay - 34M8863 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Vishay
34M8863
Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Vishay 34M8863
TRIMMER, POT, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, SMD; Track Resistance:2kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS53 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
TRIMMER 2K OHM 0.25W SMD - 875-TS53YL202MR10 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 2K OHM 0.25W SMD
875-TS53YL202MR10
TRIMMER 2K OHM 0.25W SMD 875-TS53YL202MR10
TRIMMER 2K OHM 0.25W SMD

TRIMMER 2K OHM 0.25W SMD

Supplier's Site
Trimmer Potentiometers - TS53YL202MR10 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS53YL202MR10
Trimmer Potentiometers TS53YL202MR10
TRIMMER 2K OHM 0.25W GW TOP ADJ

TRIMMER 2K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number TS53YL-2.0KTR-ND 4867504 4867504P TS53YL202MR10 901217-TS53YL202MR10 34M8863 875-TS53YL202MR10 TS53YL202MR10
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers POT 2.0K OHM 4MM SQ CERM SMT Trimmer Potentiometers - TS53YL202MR10 Trimmer, Pot, 2K, 1Turn, Smd; Track Resistance Vishay TRIMMER 2K OHM 0.25W SMD Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details