Nidec America Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers CT-94EX503

Description
Win Source Part Number: 1375081-CT-94EX503 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT94 Package: Bulk Product Status: Active Base Product Number: CT94EX Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 50 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet
Request a Quote Datasheet
Description
Win Source Part Number: 1375081-CT-94EX503 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT94 Package: Bulk Product Status: Active Base Product Number: CT94EX Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 50 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375081-CT-94EX503 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375081-CT-94EX503
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375081-CT-94EX503
Win Source Part Number: 1375081-CT-94EX503 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CT94 Package: Bulk Product Status: Active Base Product Number: CT94EX Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 50 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 18 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375081-CT-94EX503
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CT94
Package: Bulk
Product Status: Active
Base Product Number: CT94EX
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.378" x 0.189" Face (9.60mm x 4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 50 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 18
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 563-CT-94EX503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-CT-94EX503-ND
Trimmer Potentiometers 563-CT-94EX503-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 18 Turn Side Adjustment

Buy Now Datasheet
±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS - 10895-CT-94EX503 - Utmel Electronic Limited
Hong Kong, China
±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS
10895-CT-94EX503
±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS 10895-CT-94EX503
±10% 50kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site
Trimmer, 50K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics - 54AJ2738 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
54AJ2738
Trimmer, 50K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics 54AJ2738
TRIMMER, 50K, 0.5W, 18TURNS; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 50K, 0.5W, 18TURNS; Track Resistance:50kohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:CT-94 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1375081-CT-94EX503 563-CT-94EX503-ND 10895-CT-94EX503 54AJ2738
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers ±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS Trimmer, 50K, 0.5W, 18Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details