Bourns, Inc. Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns RJ26FW503

Description
TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No
Description
TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns - 04F8717 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns
04F8717
Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns 04F8717
TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

TRIMMER POTENTIOMETER, 50KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No

Supplier's Site
TRIMMER 50K OHM 0.25W PC PIN TOP - 103-RJ26FW503 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 50K OHM 0.25W PC PIN TOP
103-RJ26FW503
TRIMMER 50K OHM 0.25W PC PIN TOP 103-RJ26FW503
TRIMMER 50K OHM 0.25W PC PIN TOP

TRIMMER 50K OHM 0.25W PC PIN TOP

Supplier's Site
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH - 70153652 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
70153652
Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH 70153652
Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element. Features: Power Rating: 0.25 W at +85°C Temperature Range: –65°C to +150°C Resistance Tolerance: ±10% Rotational Life: 200 Cycles

Listed on DESC QPL for RJ26 per MIL-R-22097 and RJR26 per High-Rel MIL-R-39035. Low temperature coefficient ±100 ppm/°C. Outstanding humidity resistance and low contact resistance. Stable, infinite resolution cermet element.
Features:

  • Power Rating: 0.25 W at +85°C
  • Temperature Range: –65°C to +150°C
  • Resistance Tolerance: ±10%
  • Rotational Life: 200 Cycles
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 04F8717 103-RJ26FW503 70153652
Product Name Trimmer Potentiometer, 50Kohm 12Turn Through Hole; Trimpot Type Bourns TRIMMER 50K OHM 0.25W PC PIN TOP Trimmer;Cermet;Rest 50 Kilohms;PCB;Pwr-Rtg 0.25W;Dim 0.25inLx0.17inWx0.25inH
Configuration Single Resistor Single Resistor Multiturn
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; PCB, Through Hole PCB
Power Rating 0.2500 watts 0.2500 watts
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data