Win Source Part Number: 1375085-SM-42TW101
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: SM42
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.25W, 1/4W
Termination Style: J Lead
Number of Turns: 11
Adjustment Type: Top Adjustment
Resistive Material: Cermet
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
TRIMMER 100 OHM 0.25W J LEAD TOP
±10% 100Ω SMD Variable Resistors/Potentiome
TRIMMER POT, CERMET, 100R, 11TURN, SMD; Track Resistance:100ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1375085-SM-42TW101 | SM-42TW101CT-ND | 2444299P | SM-42TW101 | 10895-SM-42TW101 | 58AC4019 |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | ±10% 100Ω SMD Variable Resistors/Potentiometers ROHS | Trimmer Pot, Cermet, 100R, 11Turn, Smd; Track Resistance Nidec Copal Electronics |
| Technology / Construction | Cermet | Cermet | Cermet | |||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | ||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |