Bourns, Inc. Trimmer Potentiometers 3224W-1-200E

Description
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3224W-1-200ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-200ETR-ND
Trimmer Potentiometers 118-3224W-1-200ETR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-200ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-200ECT-ND
Trimmer Potentiometers 118-3224W-1-200ECT-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-200EDKR-ND
Trimmer Potentiometers 118-3224W-1-200EDKR-ND
TRIMMER 20 OHM 0.25W J LEAD TOP

TRIMMER 20 OHM 0.25W J LEAD TOP

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224W-1-200E
1004978-3224W-1-200E
Trimmer Potentiometers - 3224W-1-200E 1004978-3224W-1-200E
Manufacturer: Bourns Inc. Win Source Part Number: 1004978-3224W-1-200E Packaging: Reel - TR Termination Style: J Lead Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 20 Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1004978-3224W-1-200E
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 20
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20 OHM 0.25W Trimmer Potentiometer - 80-3224W-1-200E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3224W-1-200E
20 OHM 0.25W Trimmer Potentiometer 80-3224W-1-200E
TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3224W-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-200E can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W J LEAD TOP Product overview: 3224W-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns - 04B2485 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
04B2485
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns 04B2485
RES,Cermet,20Ohms,10 +/-% Tol,-100,100ppm-TC,2 019-Case

RES,Cermet,20Ohms,10+/-% Tol,-100,100ppm-TC,2019-Case

Supplier's Site
Trimmer, Pot, 20R, 12Turn, Smd; Trimpot Type Bourns - 98Y9950 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20R, 12Turn, Smd; Trimpot Type Bourns
98Y9950
Trimmer, Pot, 20R, 12Turn, Smd; Trimpot Type Bourns 98Y9950
TRIMMER, POT, 20R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 20R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224W-1-200E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-200E
Trimmer Potentiometers 3224W-1-200E
TRIMMER 20 OHM 0.25W J LEAD TOP

TRIMMER 20 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
TRIMMER 20 OHM 0.25W SMD - 103-3224W-1-200E - Utmel Electronic Limited
Hong Kong, China
TRIMMER 20 OHM 0.25W SMD
103-3224W-1-200E
TRIMMER 20 OHM 0.25W SMD 103-3224W-1-200E
TRIMMER 20 OHM 0.25W SMD

TRIMMER 20 OHM 0.25W SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3224W-1-200ETR-ND 1004978-3224W-1-200E 80-3224W-1-200E 04B2485 98Y9950 3224W-1-200E 103-3224W-1-200E
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3224W-1-200E 20 OHM 0.25W Trimmer Potentiometer Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns Trimmer, Pot, 20R, 12Turn, Smd; Trimpot Type Bourns Trimmer Potentiometers TRIMMER 20 OHM 0.25W SMD
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD); Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data