Bourns, Inc. Trimmer Potentiometers TC33X-2-103E

Description
Cermet 3mm SMT trimmer,0.1W 10k
Request a Quote Datasheet
Description
Cermet 3mm SMT trimmer,0.1W 10k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4617135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4617135
Trimmer Potentiometers 4617135
Cermet 3mm SMT trimmer,0.1W 10k

Cermet 3mm SMT trimmer,0.1W 10k

Supplier's Site
Trimmer Potentiometers - 4617135P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4617135P
Trimmer Potentiometers 4617135P
Cermet 3mm SMT trimmer,0.1W 10k

Cermet 3mm SMT trimmer,0.1W 10k

Supplier's Site
Trimmer Potentiometers - 1673549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673549
Trimmer Potentiometers 1673549
Cermet 3mm SMT trimmer,0.1W 10k

Cermet 3mm SMT trimmer,0.1W 10k

Supplier's Site
0.1W Trimmer Potentiometer - 80-TC33X-2-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-TC33X-2-103E
0.1W Trimmer Potentiometer 80-TC33X-2-103E
TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.1W J LEAD TOP Product overview: TC33X-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TC33X-2-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TC33X-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-103EDKR-ND
Trimmer Potentiometers TC33X-103EDKR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-103ETR-ND
Trimmer Potentiometers TC33X-103ETR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TC33X-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TC33X-103ECT-ND
Trimmer Potentiometers TC33X-103ECT-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
TRIMMER 10K OHM 0.1W J LEAD TOP - 103-TC33X-2-103E - Utmel Electronic Limited
Hong Kong, China
TRIMMER 10K OHM 0.1W J LEAD TOP
103-TC33X-2-103E
TRIMMER 10K OHM 0.1W J LEAD TOP 103-TC33X-2-103E
TRIMMER 10K OHM 0.1W J LEAD TOP

TRIMMER 10K OHM 0.1W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - TC33X-2-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TC33X-2-103E
Trimmer Potentiometers TC33X-2-103E
TRIMMER 10K OHM 0.1W J LEAD TOP

TRIMMER 10K OHM 0.1W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TC33X-2-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TC33X-2-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers TC33X-2-103E
TRIMMER 10K OHM 0.1W J LEAD TOP

TRIMMER 10K OHM 0.1W J LEAD TOP

Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Bourns - 60H9648 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Bourns
60H9648
Trimmer Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Bourns 60H9648
TRIMMER POTENTIOMETER 10KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:100mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 10Kohm -000Turn Smd; Trimpot Type Bourns - 97M3836 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm -000Turn Smd; Trimpot Type Bourns
97M3836
Trimmer Potentiometer 10Kohm -000Turn Smd; Trimpot Type Bourns 97M3836
TRIMMER POTENTIOMETER 10KOHM -000TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM -000TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TC33 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 10K, 3Mm; Track Resistance Bourns - 50P8781 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 3Mm; Track Resistance Bourns
50P8781
Trimmer, 10K, 3Mm; Track Resistance Bourns 50P8781
TRIMMER, 10K, 3MM; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; RoHS Compliant: Yes

TRIMMER, 10K, 3MM; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns - 12AC2557 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns
12AC2557
Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns 12AC2557
TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, SMD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot TC33 Series; Power Rating:100mW; Resistance Tolerance:± 25%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - TC33X-2-103E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
TC33X-2-103E
Resistors >> Variable Resistors/Potentiometers TC33X-2-103E
±25% ±250ppm/°C 150mW 10kΩ SMD Variable Resistors/Potentiome ters ROHS

±25% ±250ppm/°C 150mW 10kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 4617135 4617135P 80-TC33X-2-103E TC33X-103EDKR-ND 103-TC33X-2-103E TC33X-2-103E TC33X-2-103E 60H9648 97M3836 50P8781 12AC2557 TC33X-2-103E
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.1W Trimmer Potentiometer Trimmer Potentiometers TRIMMER 10K OHM 0.1W J LEAD TOP Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn, Full Reel; Trimpot Type Bourns Trimmer Potentiometer 10Kohm -000Turn Smd; Trimpot Type Bourns Trimmer, 10K, 3Mm; Track Resistance Bourns Trimmer, Pot, 10K, 1Turn, Smd; Track Resistance Bourns Resistors >> Variable Resistors/Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); Solder pad Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor Single Turn Single Resistor Single Resistor Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details