Vishay Precision Group POT 10K OHM 1/4"""" SQ CERM ST T73XX103KT20

Description
POT 10Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 10Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 1/4
Anaheim, CA, United States
POT 10K OHM 1/4"""" SQ CERM ST
T73XX103KT20
POT 10K OHM 1/4"""" SQ CERM ST T73XX103KT20
POT 10Kohm 1/4"""" SQ CERM ST

POT 10Kohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer Potentiometers - T73XX-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73XX-10K-ND
Trimmer Potentiometers T73XX-10K-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - T73XX103KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T73XX103KT20
Trimmer Potentiometers T73XX103KT20
TRIMMER 10K OHM 0.5W PC PIN SIDE

TRIMMER 10K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
TRIMMER 10K OHM 0.5W PC PIN SIDE - 875-T73XX103KT20 - Utmel Electronic Limited
Hong Kong, China
TRIMMER 10K OHM 0.5W PC PIN SIDE
875-T73XX103KT20
TRIMMER 10K OHM 0.5W PC PIN SIDE 875-T73XX103KT20
TRIMMER 10K OHM 0.5W PC PIN SIDE

TRIMMER 10K OHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer, Potentiometer, 10Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay - 70M7187 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 10Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay
70M7187
Trimmer, Potentiometer, 10Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay 70M7187
TRIMMER, POTENTIOMETER, 10KOHM 1TURN THRU HOLE, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 10KOHM 1TURN THRU HOLE, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - T73XX103KT20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
T73XX103KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers T73XX103KT20
TRIMMER 10K OHM 0.5W PC PIN SIDE

TRIMMER 10K OHM 0.5W PC PIN SIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number T73XX103KT20 T73XX-10K-ND T73XX103KT20 875-T73XX103KT20 70M7187 T73XX103KT20
Product Name POT 10K OHM 1/4"""" SQ CERM ST Trimmer Potentiometers Trimmer Potentiometers TRIMMER 10K OHM 0.5W PC PIN SIDE Trimmer, Potentiometer, 10Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Mounting / Packaging ThroughHole ThroughHole; Through Hole ThroughHole; PCB, Through Hole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details