Bourns, Inc. Trimmer Potentiometers 3296Z-1-502LF

Description
3296Z side adj cermet trimmer 5K 10%
Request a Quote Datasheet
Description
3296Z side adj cermet trimmer 5K 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859856P
Trimmer Potentiometers 7859856P
3296Z side adj cermet trimmer 5K 10%

3296Z side adj cermet trimmer 5K 10%

Supplier's Site
Trimmer Potentiometers - 7859856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859856
Trimmer Potentiometers 7859856
3296Z side adj cermet trimmer 5K 10%

3296Z side adj cermet trimmer 5K 10%

Supplier's Site
Trimmer Potentiometers - 1675351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675351
Trimmer Potentiometers 1675351
3296Z side adj cermet trimmer 5K 10%

3296Z side adj cermet trimmer 5K 10%

Supplier's Site
Trimmer Potentiometers - 3296Z-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296Z-502LF-ND
Trimmer Potentiometers 3296Z-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296Z-1-502LF
763241-3296Z-1-502LF
Trimmer Potentiometers - 3296Z-1-502LF 763241-3296Z-1-502LF
Manufacturer: Bourns Inc. Win Source Part Number: 763241-3296Z-1-502LF Series: Trimpot 3296 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 5k Number of Turns: 25 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3296 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm) Alternative Parts (Cross-Reference): 67XR5KLF; 67ZR5KLF; CT-94EX5K; ; Introduction Date: September 25, 1997 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763241-3296Z-1-502LF
Series: Trimpot 3296 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 5k
Number of Turns: 25
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3296
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.395" x 0.190" Face x 0.395" H (10.03mm x 4.83mm x 10.03mm)
Alternative Parts (Cross-Reference): 67XR5KLF; 67ZR5KLF; CT-94EX5K; ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296Z-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296Z-1-502LF
0.5W Trimmer Potentiometer 80-3296Z-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3296Z-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296Z-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH - 70153598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH
70153598
Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH 70153598
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
TRIMMER 5K OHM 0.5W PC PIN SIDE - 103-3296Z-1-502LF - Utmel Electronic Limited
Hong Kong, China
TRIMMER 5K OHM 0.5W PC PIN SIDE
103-3296Z-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE 103-3296Z-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE

TRIMMER 5K OHM 0.5W PC PIN SIDE

Supplier's Site
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns - 62J1578 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
62J1578
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns 62J1578
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 5Kohm, 10%, 25Turn, Th; Track Resistance Bourns - 06X8960 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5Kohm, 10%, 25Turn, Th; Track Resistance Bourns
06X8960
Trimmer, Pot, 5Kohm, 10%, 25Turn, Th; Track Resistance Bourns 06X8960
TRIMMER, POT, 5KOHM, 10%, 25TURN, TH; Track Resistance:5kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

TRIMMER, POT, 5KOHM, 10%, 25TURN, TH; Track Resistance:5kohm; No. of Turns:25Turns; Potentiometer Mounting:Through Hole; Product Range:-; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 7859856P 7859856 3296Z-502LF-ND 763241-3296Z-1-502LF 80-3296Z-1-502LF 70153598 103-3296Z-1-502LF 62J1578 06X8960
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3296Z-1-502LF 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 5 Kilohms;PCB;Pwr-Rtg 0.5W;Dim 0.375inLx0.19inWx0.395inH TRIMMER 5K OHM 0.5W PC PIN SIDE Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 5Kohm, 10%, 25Turn, Th; Track Resistance Bourns
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Single Resistor
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole PCB ThroughHole; PCB, Panel, Through Hole ThroughHole ThroughHole
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details