RFI POWER LINE FILTER, 15A, 16.6UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Capacitance:100pFRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03P0584 |
| Product Name | Rfi Power Line Filter, 15A, 16.6Ua; Connector Type Corcom - Te Connectivity |
| Mounting | Chassis Mount |