TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1600000-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 3.12 MM  [.123 INCH ] Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 3.12 MM  [.123 INCH ] Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1600000-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1600000-1
Connector Hardware, Mounts, Locks & Retainers 1600000-1
Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 3.12 MM  [.123 INCH ] Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Thread Length : 3.12 MM  [.123 INCH ]

Mechanical Attachment


  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Kit
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Hardware Kit Mbxl, Panel Mount Amp - Te Connectivity - 75AC5381 - Newark, An Avnet Company
Chicago, IL, United States
Hardware Kit Mbxl, Panel Mount Amp - Te Connectivity
75AC5381
Hardware Kit Mbxl, Panel Mount Amp - Te Connectivity 75AC5381
HARDWARE KIT MBXL, PANEL MOUNT

HARDWARE KIT MBXL, PANEL MOUNT

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1600000-1
Terminals 1600000-1
Terminals HARDWARE KIT MBXL, PANEL MOUNT

Terminals HARDWARE KIT MBXL, PANEL MOUNT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1600000-1 75AC5381 1600000-1
Product Name Connector Hardware, Mounts, Locks & Retainers Hardware Kit Mbxl, Panel Mount Amp - Te Connectivity Terminals
Unlock Full Specs
to access all available technical data

Similar Products