TE Connectivity Terminals - 160000 160000

Description
Manufacturer: TE Connectivity Win Source Part Number: 854066-160000 Series: Solistrand Features: Ring Terminal Connector Package: Bulk Family Name: 1600 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -160000-LSI, -160000-SI, A160000
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854066-160000 Series: Solistrand Features: Ring Terminal Connector Package: Bulk Family Name: 1600 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -160000-LSI, -160000-SI, A160000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 160000 - 854066-160000 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 160000
854066-160000
Terminals - 160000 854066-160000
Manufacturer: TE Connectivity Win Source Part Number: 854066-160000 Series: Solistrand Features: Ring Terminal Connector Package: Bulk Family Name: 1600 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -160000-LSI, -160000-SI, A160000

Manufacturer: TE Connectivity
Win Source Part Number: 854066-160000
Series: Solistrand
Features: Ring Terminal Connector
Package: Bulk
Family Name: 1600
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -160000-LSI, -160000-SI, A160000

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A160000-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A160000-ND
Ring Connectors A160000-ND
Ring Terminal Connector M10 Stud Circular 1/0-1 AWG Crimp

Ring Terminal Connector M10 Stud Circular 1/0-1 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160000
Electronic Connector 392-160000
Ring Terminal, Copper, Tin Plated, 0-1 AWG, M10 Stud Product overview: 160000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160000 can be used for catalog matching and distributor lookup.

Ring Terminal, Copper, Tin Plated, 0-1 AWG, M10 Stud Product overview: 160000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Te Connectivity
28T0243
Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Te Connectivity 28T0243
TERMINAL, RING TONGUE, 3/8", 1/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 1/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Term,solis R 1/0 M10 Amp - Te Connectivity - 41AJ3228 - Newark, An Avnet Company
Chicago, IL, United States
Term,solis R 1/0 M10 Amp - Te Connectivity
41AJ3228
Term,solis R 1/0 M10 Amp - Te Connectivity 41AJ3228
TERM,SOLIS R 1/0 M10

TERM,SOLIS R 1/0 M10

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854066-160000 160000 A160000-ND 392-160000 28T0243 41AJ3228
Product Name Terminals - 160000 Ring Connectors Electronic Connector Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Te Connectivity Term,solis R 1/0 M10 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data