TE Connectivity Magnetic Wire Connectors 1599105-1

Description
CONN MAG TERM 18-22AWG CRIMP
Request a Quote Datasheet
Description
CONN MAG TERM 18-22AWG CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - 17-1599105-1CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
17-1599105-1CT-ND
Magnetic Wire Connectors 17-1599105-1CT-ND
CONN MAG TERM 18-22AWG CRIMP

CONN MAG TERM 18-22AWG CRIMP

Buy Now Datasheet
Magnetic Wire Connectors - 17-1599105-1TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
17-1599105-1TR-ND
Magnetic Wire Connectors 17-1599105-1TR-ND
Terminal Magnetic Connector 18-22 AWG Crimp

Terminal Magnetic Connector 18-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
353-1599105-1
Electronic Connector 353-1599105-1
CONN MAG TERM 18-22AWG CRIMP Product overview: 1599105-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Magnetic Wire Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 353-1599105-1 can be used for catalog matching and distributor lookup.

CONN MAG TERM 18-22AWG CRIMP Product overview: 1599105-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Magnetic Wire Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 353-1599105-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hermetic Connector - 1599105-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hermetic Connector
1599105-1
Hermetic Connector 1599105-1
RECEPTACLE CLUSTER PIN .090dia

RECEPTACLE CLUSTER PIN .090dia

Buy Now
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333828-1599105-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333828-1599105-1
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333828-1599105-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333828-1599105-1 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Bulk Termination: Crimp Wire Gauge: 18-22 AWG Standard Package: 17,000 Terminal Type: Cluster Pin Receptacle ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -1599105-1-SI,-15991 05-1-CSI Base Product Number: 1599105 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333828-1599105-1
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Bulk
Termination: Crimp
Wire Gauge: 18-22 AWG
Standard Package: 17,000
Terminal Type: Cluster Pin Receptacle
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -1599105-1-SI,-1599105-1-CSI
Base Product Number: 1599105
RoHS Status: RoHS Compliant

Buy Now Datasheet
Receptacle Cluster Pin .090Dia Te Connectivity - 65T4660 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Cluster Pin .090Dia Te Connectivity
65T4660
Receptacle Cluster Pin .090Dia Te Connectivity 65T4660
RECEPTACLE CLUSTER PIN .090DIA

RECEPTACLE CLUSTER PIN .090DIA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-1599105-1CT-ND 353-1599105-1 1599105-1 1333828-1599105-1 65T4660
Product Name Magnetic Wire Connectors Electronic Connector Hermetic Connector Connectors, Interconnects - Terminals - Magnetic Wire Connectors Receptacle Cluster Pin .090Dia Te Connectivity
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details