TE Connectivity Blade Type Power Connector Contacts 1604038-1

Description
Blade Contact 1/0 AWG Crimp Non-Gendered Silver
Request a Quote Datasheet
Description
Blade Contact 1/0 AWG Crimp Non-Gendered Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Contacts - 1604038-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
1604038-1-ND
Blade Type Power Connector Contacts 1604038-1-ND
Blade Contact 1/0 AWG Crimp Non-Gendered Silver

Blade Contact 1/0 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Singapore, Singapore
180A Electronic Connector
332-1604038-1
180A Electronic Connector 332-1604038-1
180A Power Contact, 1/0 AWG, Silver Plated Copper Alloy, Crimp Product overview: 1604038-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 180A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1604038-1 can be used for catalog matching and distributor lookup.

180A Power Contact, 1/0 AWG, Silver Plated Copper Alloy, Crimp Product overview: 1604038-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 180A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1604038-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 1604038-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1604038-1
Contacts 1604038-1
CONTACT,175A/180A,1/ 0 AWG,L/P

CONTACT,175A/180A,1/0 AWG,L/P

Buy Now
Swedesboro, NJ, United States
Contacts
1604038-1
Contacts 1604038-1
Contacts

Contacts

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604038-1-ND 332-1604038-1 1604038-1
Product Name Blade Type Power Connector Contacts 180A Electronic Connector Contacts
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details