TE Connectivity Ring Connectors 160102-2

Description
Ring Terminal Connector 10 Stud Circular 16-20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A107158TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A107158TR-ND
Ring Connectors A107158TR-ND
Ring Terminal Connector 10 Stud Circular 16-20 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-20 AWG Crimp

Buy Now Datasheet
Ring Connectors - A107158CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A107158CT-ND
Ring Connectors A107158CT-ND
Ring Terminal Connector 10 Stud Circular 16-20 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-20 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 15Awg; Stud Size - Metric Amp - Te Connectivity - 17AH9884 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 15Awg; Stud Size - Metric Amp - Te Connectivity
17AH9884
Terminal, Ring Tongue, #10, 15Awg; Stud Size - Metric Amp - Te Connectivity 17AH9884
TERMINAL, RING TONGUE, #10, 15AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:15AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (1 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 15AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:15AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site
Ring Tongue I.s. Rohs Compliant Amp - Te Connectivity - 97C5404 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue I.s. Rohs Compliant Amp - Te Connectivity
97C5404
Ring Tongue I.s. Rohs Compliant Amp - Te Connectivity 97C5404
RING TONGUE I.S. ROHS COMPLIANT: YES

RING TONGUE I.S. ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #10, 15Awg; Stud Size - Metric Amp - Te Connectivity - 32AH7243 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 15Awg; Stud Size - Metric Amp - Te Connectivity
32AH7243
Terminal, Ring Tongue, #10, 15Awg; Stud Size - Metric Amp - Te Connectivity 32AH7243
TERMINAL, RING TONGUE, #10, 15AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:15AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 15AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:15AWG; Conductor Area CSA:1.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107158TR-ND 17AH9884 97C5404
Product Name Ring Connectors Terminal, Ring Tongue, #10, 15Awg; Stud Size - Metric Amp - Te Connectivity Ring Tongue I.s. Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data