Body Features Conductor Material : Aluminum
Configuration Features Visual Inspection : Yes
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy Metals : Yes
Other AMPACT Tool Size : E-Connect Tool Hot Stick Accessories : No Insulated Cover : No
Product Availability Product Availability : AMERICAS
Product Type Features Technology : Wedge
Usage Conditions Operating Temperature Range (DEGF) : 0 - 100
Body Features
- Conductor Material : Aluminum
Configuration Features
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Application Type : Overhead
- Energized Installation : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
Other
- AMPACT Tool Size : E-Connect Tool
- Hot Stick Accessories : No
- Insulated Cover : No
Product Availability
- Product Availability : AMERICAS
Product Type Features
Usage Conditions
- Operating Temperature Range (DEGF) : 0 - 100