TE Connectivity Power Entry Modules (PEM) 15EEB1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 15EEB1-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
15EEB1-ND
Power Entry Modules (PEM) 15EEB1-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Rfi Power Line Filter, 15A, 220Ua; Connector Type Corcom - Te Connectivity - 17R3675 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 220Ua; Connector Type Corcom - Te Connectivity
17R3675
Rfi Power Line Filter, 15A, 220Ua; Connector Type Corcom - Te Connectivity 17R3675
RFI POWER LINE FILTER, 15A, 220UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 220UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15EEB1-ND 17R3675
Product Name Power Entry Modules (PEM) Rfi Power Line Filter, 15A, 220Ua; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data