Body Features Primary Product Color : Black
Configuration Features Number of Positions : 28 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 24
Contact Features Contact Current Rating (Max) (AMP) : 45 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Blade, Pin
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating Voltage (VDC) : 200, 60
Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM [.1 INCH , .25 INCH ] Housing Material : Thermoplastic
Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 28
- Number of Power Positions : 4
- Number of Rows : 4
- Number of Signal Positions : 24
Contact Features
- Contact Current Rating (Max) (AMP) : 45
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Retention Within Housing : Without
- Contact Type : Blade, Pin
Dimensions
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 60, 200
- Operating Voltage (VDC) : 200, 60
Housing Features
- Centerline (Pitch) : 2.54 MM , 6.35 MM [.1 INCH , .25 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Board, Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]