TE Connectivity Magnetic Wire Connectors 1601046-1

Description
Terminal Magnetic Connector Siameze 18-34 AWG IDC
Request a Quote Datasheet
Description
Terminal Magnetic Connector Siameze 18-34 AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A111004TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111004TR-ND
Magnetic Wire Connectors A111004TR-ND
Terminal Magnetic Connector Siameze 18-34 AWG IDC

Terminal Magnetic Connector Siameze 18-34 AWG IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
353-1601046-1
Electronic Connector 353-1601046-1
CONN MAG TERM 18-34AWG IDC Product overview: 1601046-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Magnetic Wire Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 353-1601046-1 can be used for catalog matching and distributor lookup.

CONN MAG TERM 18-34AWG IDC Product overview: 1601046-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Magnetic Wire Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 353-1601046-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1364909-1601046-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1364909-1601046-1
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1364909-1601046-1
Win Source Part Number: 1364909-1601046-1 Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Siameze Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1601046 HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 18-34 AWG Style: Siameze Termination: IDC Terminal Type: IDC Terminal

Win Source Part Number: 1364909-1601046-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Siameze
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1601046
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 18-34 AWG
Style: Siameze
Termination: IDC
Terminal Type: IDC Terminal

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111004TR-ND 353-1601046-1 1364909-1601046-1
Product Name Magnetic Wire Connectors Electronic Connector Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Contact Size (AWG) 18 to 34 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG178-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details