Ring Terminal Connector M5 Stud Circular 10-12 AWG Crimp
CONN RING CIRC 10-12AWG M5 CRIMP
TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
PLASTI-GRIP, RING, 12-10 M5 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 160292 | 160292-ND | 160292 | 160292 | 93K2464 | 72J5074 |
| Product Name | Ring Connectors | Connectors | Ring Connectors | Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Amp - Te Connectivity | Plasti-Grip, Ring, 12-10 M5 Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |