TE Connectivity Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity 15SRB1

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity - 88K2417 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity
88K2417
Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity 88K2417
RFI POWER LINE FILTER, 15A, 5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:1.75" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 5UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:1.75" RoHS Compliant: Yes

Supplier's Site
15Srb1=F8219H Corcom - Te Connectivity - 75AC5240 - Newark, An Avnet Company
Chicago, IL, United States
15Srb1=F8219H Corcom - Te Connectivity
75AC5240
15Srb1=F8219H Corcom - Te Connectivity 75AC5240
15SRB1=F8219H

15SRB1=F8219H

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15SRB1 88K2417 75AC5240
Product Name Rfi Power Line Filter, 15A, 5Ua; Connector Type Corcom - Te Connectivity 15Srb1=F8219H Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details