TE Connectivity Ring Connectors 160136

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - A121991-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A121991-ND
Ring Connectors A121991-ND
Ring Terminal Connector M10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector M10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 30AC3358 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
30AC3358
Terminal, Ring Tongue, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 30AC3358
TERMINAL, RING TONGUE, 14AWG, BLU; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 14AWG, BLU; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 28T0246 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
28T0246
Terminal, Ring Tongue, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity 28T0246
TERMINAL, RING TONGUE, 14AWG, BLU; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 14AWG, BLU; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160136 A121991-ND 30AC3358
Product Name Ring Connectors Terminal, Ring Tongue, 14Awg, Blu; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products