TE Connectivity Ring Connectors 160121

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A123857-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A123857-ND
Ring Connectors A123857-ND
Ring Terminal Connector M10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity
68Y9207
Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity 68Y9207
TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:5.26mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 10AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:5.26mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160121 A123857-ND 68Y9207
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data