TE Connectivity Power Entry Module, Male, 15A; Product Range Corcom - Te Connectivity 15CUBS1

Description
POWER ENTRY MODULE, MALE, 15A; PRODUCT RANGE:CU SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; BODY COLOR:BLACK; EXTERNAL DEPTH:24.6MM ROHS COMPLIANT: YES
Description
POWER ENTRY MODULE, MALE, 15A; PRODUCT RANGE:CU SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; BODY COLOR:BLACK; EXTERNAL DEPTH:24.6MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 15A; Product Range Corcom - Te Connectivity - 30AC3277 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 15A; Product Range Corcom - Te Connectivity
30AC3277
Power Entry Module, Male, 15A; Product Range Corcom - Te Connectivity 30AC3277
POWER ENTRY MODULE, MALE, 15A; PRODUCT RANGE:CU SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; BODY COLOR:BLACK; EXTERNAL DEPTH:24.6MM ROHS COMPLIANT: YES

POWER ENTRY MODULE, MALE, 15A; PRODUCT RANGE:CU SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; BODY COLOR:BLACK; EXTERNAL DEPTH:24.6MM ROHS COMPLIANT: YES

Supplier's Site
15Cubs1=F8311 Rohs Compliant Corcom - Te Connectivity - 75AC5222 - Newark, An Avnet Company
Chicago, IL, United States
15Cubs1=F8311 Rohs Compliant Corcom - Te Connectivity
75AC5222
15Cubs1=F8311 Rohs Compliant Corcom - Te Connectivity 75AC5222
15CUBS1=F8311 ROHS COMPLIANT: YES

15CUBS1=F8311 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 30AC3277 75AC5222
Product Name Power Entry Module, Male, 15A; Product Range Corcom - Te Connectivity 15Cubs1=F8311 Rohs Compliant Corcom - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details