Body Features Compatible Conductor Material : Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 13.3 - 21.2 MMSQ [6 - 4 AWGKC ] Compatible Conductor Range - Tap : 13.3 MMSQ [6 - 6 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Wedge, Energised Installation
Usage Conditions Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 13.3 - 21.2 MMSQ [6 - 4 AWGKC ]
- Compatible Conductor Range - Tap : 13.3 MMSQ [6 - 6 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Wedge, Energised Installation
Usage Conditions
- Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]