TE Connectivity Ring Connectors 160129

Description
Ring Terminal Connector M10 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M10 Stud Circular 4/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 160129-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
160129-ND
Ring Connectors 160129-ND
Ring Terminal Connector M10 Stud Circular 4/0 AWG Crimp

Ring Terminal Connector M10 Stud Circular 4/0 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 4/0Awg; Stud Size - Metric Amp - Te Connectivity
68Y9208
Terminal, Ring Tongue, 3/8", 4/0Awg; Stud Size - Metric Amp - Te Connectivity 68Y9208
TERMINAL, RING TONGUE, 3/8", 4/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 4/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:117mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Term,solis R 4/0 M10 Amp - Te Connectivity - 41AJ3246 - Newark, An Avnet Company
Chicago, IL, United States
Term,solis R 4/0 M10 Amp - Te Connectivity
41AJ3246
Term,solis R 4/0 M10 Amp - Te Connectivity 41AJ3246
TERM,SOLIS R 4/0 M10

TERM,SOLIS R 4/0 M10

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160129-ND 160129 68Y9208 41AJ3246
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 4/0Awg; Stud Size - Metric Amp - Te Connectivity Term,solis R 4/0 M10 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers