Body Features Compatible Conductor Material : Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main : 50 - 70 MMSQ , 95 MMSQ [3/0 - 3/0 AWGKC , 1/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap : 16 MMSQ , 16 - 35 MMSQ [6 - 6 AWGKC , 6 - 4 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Energised Installation, Wedge
Usage Conditions Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]
Body Features
- Compatible Conductor Material : Aluminum
Configuration Features
Dimensions
- Compatible Conductor Range - Main : 50 - 70 MMSQ , 95 MMSQ [3/0 - 3/0 AWGKC , 1/0 - 2/0 AWGKC ]
- Compatible Conductor Range - Tap : 16 MMSQ , 16 - 35 MMSQ [6 - 6 AWGKC , 6 - 4 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
Usage Conditions
- Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]