TE Connectivity Ring Connectors 160140

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A112455-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A112455-ND
Ring Connectors A112455-ND
Ring Terminal Connector Circular 13.5-17 AWG Crimp

Ring Terminal Connector Circular 13.5-17 AWG Crimp

Buy Now Datasheet
Solis 16-14 R M10 Rohs Compliant Amp - Te Connectivity - 11H7510 - Newark, An Avnet Company
Chicago, IL, United States
Solis 16-14 R M10 Rohs Compliant Amp - Te Connectivity
11H7510
Solis 16-14 R M10 Rohs Compliant Amp - Te Connectivity 11H7510
SOLIS 16-14 R M10 ROHS COMPLIANT: YES

SOLIS 16-14 R M10 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, M10, 14Awg; Stud Size - Metric Amp - Te Connectivity - 70AH7041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 14Awg; Stud Size - Metric Amp - Te Connectivity
70AH7041
Terminal, Ring Tongue, M10, 14Awg; Stud Size - Metric Amp - Te Connectivity 70AH7041
TERMINAL, RING TONGUE, M10, 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:-; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:-; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160140 A112455-ND 11H7510 70AH7041
Product Name Ring Connectors Solis 16-14 R M10 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, M10, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details