TE Connectivity Wedge Connectors 1599790-3

Description
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ  [266.8 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 95 - 120 MMSQ  [2/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ  [266.8 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 95 - 120 MMSQ  [2/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 1599790-3 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
1599790-3
Wedge Connectors 1599790-3
Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ  [266.8 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 95 - 120 MMSQ  [2/0 - 4/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Usage Conditions Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]

Body Features


  • Compatible Conductor Material : Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 150 - 185 MMSQ  [266.8 - 336.4 AWGKC ]
  • Compatible Conductor Range - Tap : 95 - 120 MMSQ  [2/0 - 4/0 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Energised Installation, Wedge

Usage Conditions


  • Operating Temperature Range : 0 - 100 DEGC  [32 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1599790-3
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers