Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In
Electronic Component
POWER LINE FILTER, EMI, 15A, 120VAC, QC; Connector Type:IEC C18; Current Rating:15A; Voltage Rating:120VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CCM2186-ND | 15IHS1 | 22AC2712 |
| Product Name | Power Entry Modules (PEM) | Power Line Filter, Emi, 15A, 120Vac, Qc; Connector Type Corcom - Te Connectivity | |
| Mounting | Panel Mount, Snap-In | Snap-In, Flange Mount |