TE Connectivity Ring Connectors 160337-2

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - A122971TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122971TR-ND
Ring Connectors A122971TR-ND
Ring Terminal Connector M6 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector M6 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A122971CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122971CT-ND
Ring Connectors A122971CT-ND
Ring Terminal Connector M6 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector M6 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 14Awg; Stud Size - Metric Amp - Te Connectivity
17AH9885
Terminal, Ring Tongue, 1/4", 14Awg; Stud Size - Metric Amp - Te Connectivity 17AH9885
TERMINAL, RING TONGUE, 1/4", 14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160337-2 A122971TR-ND 17AH9885
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers