Ring Terminal Connector M10 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, 3/8", 10AWG, YEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
CONN RING CIRC 10-12AWG M10
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 160138 | A122051-ND | 19J3469 | 41AJ3248 | 160138 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, 3/8", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity | Pidg Ring Tongue Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |