TE Connectivity Ring Connectors 160163-2

Description
Ring Terminal Connector M4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A116202CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A116202CT-ND
Ring Connectors A116202CT-ND
Ring Terminal Connector M4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A116202TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A116202TR-ND
Ring Connectors A116202TR-ND
Ring Terminal Connector M4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1364867-160163-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1364867-160163-2
Connectors, Interconnects - Terminals - Ring Connectors 1364867-160163-2
Win Source Part Number: 1364867-160163-2 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160163 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.945" (24.00mm) Termination: Crimp Contact Material: Brass Terminal Type: Circular Insulation Diameter: 0.150" ~ 0.209" (3.81mm ~ 5.31mm) Stud/Tab Size: M4 Stud Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.354" (9.00mm)

Win Source Part Number: 1364867-160163-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160163
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.945" (24.00mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Circular
Insulation Diameter: 0.150" ~ 0.209" (3.81mm ~ 5.31mm)
Stud/Tab Size: M4 Stud
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.354" (9.00mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160163-2
Electronic Connector 392-160163-2
Ring Tongue Terminal 10-12AWG Brass 24mm Tin T/R Product overview: 160163-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160163-2 can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 10-12AWG Brass 24mm Tin T/R Product overview: 160163-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160163-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity - 17R4154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity
17R4154
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity 17R4154
TERMINAL, RING TONGUE, #8, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:5.3mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:5.3mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116202CT-ND 1364867-160163-2 392-160163-2 17R4154
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Electronic Connector Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data