TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1600902-1

Description
Body Features Primary Product Color : White Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Secondary Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Secondary Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1600902-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1600902-1
Connector Hardware, Mounts, Locks & Retainers 1600902-1
Body Features Primary Product Color : White Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Secondary Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94HB

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Secondary Lock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - A116442-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A116442-ND
Backplane Connector Accessories A116442-ND
Connector Contact Lock, Positioner For AMP-DUAC/PL Series

Connector Contact Lock, Positioner For AMP-DUAC/PL Series

Buy Now Datasheet
Backplane Connectors - 1600902-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1600902-1
Backplane Connectors 1600902-1
INSERT MBXL 2 SIGNAL LOCK 4POS

INSERT MBXL 2 SIGNAL LOCK 4POS

Buy Now
Backplane Connector Accessories - 1600902-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1600902-1
Backplane Connector Accessories 1600902-1
INSERT MBXL 2 SIGNAL LOCK 4POS

INSERT MBXL 2 SIGNAL LOCK 4POS

Supplier's Site Datasheet
Insert Mbxl 2 Signal Lock 4Pos Te Connectivity - 55X4227 - Newark, An Avnet Company
Chicago, IL, United States
Insert Mbxl 2 Signal Lock 4Pos Te Connectivity
55X4227
Insert Mbxl 2 Signal Lock 4Pos Te Connectivity 55X4227
INSERT MBXL 2 SIGNAL LOCK 4POS

INSERT MBXL 2 SIGNAL LOCK 4POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1600902-1 A116442-ND 1600902-1 1600902-1 55X4227
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Backplane Connector Accessories Insert Mbxl 2 Signal Lock 4Pos Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details