TE Connectivity Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity 15SRBS1-S

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity - 88K2409 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity
88K2409
Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity 88K2409
RFI POWER LINE FILTER, 15A, 33.2UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:1.75" RoHS Compliant: Yes

RFI POWER LINE FILTER, 15A, 33.2UA; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Depth:1.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15SRBS1-S 88K2409
Product Name Rfi Power Line Filter, 15A, 33.2Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details